EN
  • EN
  • DE

ADSP-BF531SBSTZC43

Part No ADSP-BF531SBSTZC43
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN DSP PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Bulk
Product Status Active
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 400MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 52kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 44361-ADSP-BF531SBSTZC43
Ultra Librarian 3D Model Ultra Librarian ADSP-BF531SBSTZC43 CAD Model

Description

ADSP-BF531SBSTZC43 Product Image

The ADSP-BF531SBSTZC43 is a high-performance signal processor from the renowned manufacturer, Analog Devices Inc. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and power efficiency. The ADSP-BF531SBSTZC43 is particularly designed for embedded applications that require a high level of signal processing performance and low power consumption.

Key Features:

  • Core Performance: The Blackfin core boasts a high clock rate, delivering up to 43 MHz of processing speed, which enables efficient handling of complex algorithms and real-time data processing.
  • Memory Architecture: It features a sophisticated memory architecture that includes both on-chip memory and external memory interfaces, ensuring fast data access and optimal system performance.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF531SBSTZC43 maintains a balance between performance and power consumption, making it suitable for portable and battery-operated devices.
  • Peripheral Set: A comprehensive set of peripherals supports a wide range of interfaces, including UART, SPI, SPORT, and CAN, facilitating easy integration into various system designs.
  • Programmability: The processor supports an advanced programming model that simplifies software development and accelerates time-to-market for embedded applications.
  • Package: It comes in a LQFP surface mount package that is conducive for compact and space-constrained designs.

Applications:

The versatility of the ADSP-BF531SBSTZC43 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Navigation
  • Portable Medical Devices
  • Instrumentation and Measurement Equipment
  • Wireless and Wired Communication Devices

With its robust signal processing capabilities and efficient power management, the ADSP-BF531SBSTZC43 from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to develop advanced, reliable, and power-conscious embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.6262 $113.2524
3+ $46.4622 $139.3866
4+ $45.0104 $180.0416
6+ $43.5585 $261.3510
7+ $42.1067 $294.7469
10+ $37.7512 $377.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess