EN
  • EN
  • DE

ADSP-BF525KBCZ-5

Part No ADSP-BF525KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 16B 533MHZ 289BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (12x12)
Family Name ADSP-BF525
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860509-ADSP-BF525KBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525KBCZ-5 CAD Model

Description

The ADSP-BF525KBCZ-5 is a cutting-edge digital signal processor from Analog Devices Inc., designed to deliver superior performance for a wide range of signal processing applications. This processor is part of the Blackfin family, which is renowned for its combination of processing power, low power consumption, and integrated peripherals.

Key Features:

  • High-Performance Signal Processing: With a core clock speed of 500 MHz, the ADSP-BF525KBCZ-5 is capable of executing up to 1000 MMACS (Million Multiply Accumulate operations per Second), making it ideal for high-speed numeric calculations required in audio, video, and other signal processing tasks.
  • Dual MAC: The dual multiply-accumulate (MAC) units enable efficient computation for complex algorithms, enhancing the overall system performance.
  • On-Chip Memory: Includes integrated on-chip memory, reducing the need for external memory components and simplifying the design process.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor features Dynamic Power Management (DPM) and a variety of sleep and idle modes to minimize power consumption.
  • Peripheral Set: A rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, provides the flexibility needed to interface with a wide array of external devices.
  • Embedded Security: Equipped with a hardware-based security mechanism to protect IP and ensure secure data processing.

Applications:

The ADSP-BF525KBCZ-5 is well-suited for applications that demand robust signal processing capabilities and low power usage. It is commonly used in:

  • Industrial control systems
  • Automotive audio and telematics
  • Medical imaging devices
  • Communications infrastructure
  • Consumer electronics

Package and Quality:

This processor comes in a 208-ball CSPBGA package, which offers a compact footprint for space-constrained applications. Analog Devices Inc. ensures that the ADSP-BF525KBCZ-5 meets stringent quality standards, providing reliable and consistent performance across various environmental conditions.

With its robust feature set and proven performance, the ADSP-BF525KBCZ-5 from Analog Devices Inc. stands out as a premier choice for designers looking to develop advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6126 $81.2252
4+ $33.3231 $133.2924
6+ $32.2818 $193.6908
8+ $31.2404 $249.9232
10+ $30.1991 $301.9910
13+ $27.0750 $351.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess