EN
  • EN
  • DE

ADSP-BF514KBCZ-4

Part No ADSP-BF514KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 168-LFBGA, CSPBGA
Case / Package 168-CSPBGA (12x12)
Family Name ADSP-BF514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860507-ADSP-BF514KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514KBCZ-4 CAD Model

Description

ADSP-BF514KBCZ-4: A High-Performance Digital Signal Processor

The ADSP-BF514KBCZ-4 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance, low power consumption, and advanced features. Designed to cater to a wide range of applications, this processor is an ideal choice for demanding signal processing tasks in embedded systems.

Key Features:

  • Core Performance: The ADSP-BF514KBCZ-4 is built around a Blackfin® core, operating at up to 400MHz, which delivers exceptional computational performance and efficiency.
  • Memory: It comes with integrated memory features, including 116KB of on-chip memory, which is essential for high-speed data processing and minimizing the need for external memory components.
  • Peripheral Set: A rich set of peripherals enhances the DSP's capabilities, such as dual-channel, full-duplex SPORTs (Serial Ports), SPI (Serial Peripheral Interface), TWI (Two-Wire Interface), and a real-time clock, making it highly versatile for various interfacing requirements.
  • Power Efficiency: The processor is designed with power-sensitive applications in mind, offering several power-saving modes to reduce consumption when full processing power is not required.
  • Integration: Its high level of integration helps to reduce the overall system cost and complexity, making it an economical choice for system designers.
  • Package: The device is available in a 12x12mm 197-ball CSP_BGA package, suitable for space-constrained applications.

Applications:

The versatility of the ADSP-BF514KBCZ-4 makes it suitable for a broad range of applications, including but not limited to industrial control, medical imaging, audio and video processing, automotive systems, and communication infrastructure. Its robust processing capabilities enable developers to implement complex algorithms and signal processing functions with ease.

Conclusion:

With its blend of performance, power efficiency, and integrated features, the ADSP-BF514KBCZ-4 from Analog Devices Inc. stands out as a top choice for engineers and developers looking to push the boundaries of digital signal processing in their embedded applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1757 $69.5271
7+ $19.0159 $133.1113
10+ $18.4217 $184.2170
13+ $17.8274 $231.7562
17+ $17.2332 $292.9644
23+ $15.4504 $355.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess