EN
  • EN
  • DE

ADSP-2191MKCA-160

Part No ADSP-2191MKCA-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, SPI, SSP, UART
Clock Rate 160MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 2.50V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-MiniBGA (10x10)
Win Source Part Number 1142239-ADSP-2191MKCA-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP2191M
Introduction Date March 04, 2002
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-2191MKCA-160 CAD Model

Description

Analog Devices Inc. ADSP-2191MKCA-160

The ADSP-2191MKCA-160 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This product boasts a robust architecture designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • High-Speed Performance: The ADSP-2191MKCA-160 operates at a clock speed of 160 MHz, providing the computational power necessary to perform high-speed mathematical operations and signal processing tasks efficiently.
  • On-Chip Memory: It comes equipped with integrated memory, which includes both RAM and ROM, allowing for efficient data storage and quick access to critical instructions and functions.
  • Peripheral Support: This DSP supports a variety of peripherals, making it highly adaptable to different hardware configurations and capable of interfacing with a range of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2191MKCA-160 maintains a balance between performance and power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Programming Flexibility: The processor is supported by an advanced software development environment, which includes compilers, debuggers, and emulators, to aid in the development of complex algorithms and applications.

Applications:

The versatility of the ADSP-2191MKCA-160 allows it to be used across various industries and applications. Its ability to perform real-time processing makes it particularly useful in applications that require quick data throughput and low latency, such as:

  • Audio and speech processing
  • Wireless communication systems
  • Image and video processing
  • Instrumentation and control systems
  • Automotive electronics

With its blend of performance, efficiency, and flexibility, the ADSP-2191MKCA-160 from Analog Devices Inc. stands as a powerful solution for designers seeking to implement advanced digital signal processing capabilities into their products. Whether for consumer electronics or industrial-grade systems, this DSP chip is engineered to meet the rigorous demands of modern signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess