EN
  • EN
  • DE

ADSP-2186LBST-115

Part No ADSP-2186LBST-115
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DSP Microcomputer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142226-ADSP-2186LBST-115
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LBST-115 CAD Model

Description

Product Overview: ADSP-2186LBST-115

The ADSP-2186LBST-115 is a high-performance digital signal processor (DSP) produced by the renowned manufacturer, Analog Devices Inc. This processor is part of the ADSP-218x family, known for their exceptional processing power and flexibility, making them ideal for a wide range of signal processing applications.

This particular model, the ADSP-2186LBST-115, operates at a frequency of 115 MHz, providing robust computational capabilities for demanding tasks. It is designed with a 16-bit fixed-point architecture, which strikes a perfect balance between precision and speed, catering to applications that require fast and efficient signal processing.

The device is equipped with a variety of features that enhance its functionality. These include a large on-chip memory, integrated peripherals, and a host of I/O options. The on-chip memory, which comprises both program and data RAM, allows for efficient code execution and data handling without the need for frequent external memory access, thus speeding up overall system performance.

Furthermore, the ADSP-2186LBST-115 boasts a highly parallel instruction set that supports multiple operations in a single cycle, significantly reducing the time required to perform complex algorithms. This, in conjunction with its modular and extensible architecture, allows for easy system integration and scalability.

Analog Devices Inc. has designed the ADSP-2186LBST-115 with reliability in mind. It is built to withstand industrial temperature ranges, ensuring stable operation even under extreme conditions. This makes it an excellent choice for industrial, automotive, and other applications where robust performance is critical.

In summary, the ADSP-2186LBST-115 is a powerful and versatile DSP that delivers high-speed signal processing capabilities suitable for a myriad of applications. Its combination of speed, precision, and reliability makes it a top choice for engineers and system designers looking to implement advanced digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess