EN
  • EN
  • DE

ADSP-21487KSWZ-3BB

Part No ADSP-21487KSWZ-3BB
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816797-ADSP-21487KSWZ-3BB
Ultra Librarian 3D Model Ultra Librarian ADSP-21487KSWZ-3BB CAD Model

Description

Analog Devices Inc. ADSP-21487KSWZ-3BB: High-Performance Digital Signal Processor

The ADSP-21487KSWZ-3BB is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and flexibility. This processor is part of the SHARC family, which is well-known for delivering a combination of high computational power and large on-chip memory, making it an ideal choice for a variety of audio, video, and signal processing applications.

One of the standout features of the ADSP-21487 is its core clock speed of up to 400 MHz, which allows for high-throughput signal processing capabilities. This DSP is equipped with 5Mbits of on-chip memory, which includes both SRAM and ROM, providing ample space for complex algorithms and code. The memory architecture is designed to enable simultaneous access to instructions and data, thereby reducing latency and improving overall system performance.

The ADSP-21487KSWZ-3BB integrates a rich set of peripherals, including serial ports, parallel ports, and timers, which facilitate easy interfacing with external devices and real-time data handling. Its I/O capabilities are further enhanced by the inclusion of a Link Port, which supports efficient data streaming and inter-processor communication in multi-DSP systems.

With its 32-bit floating-point architecture, the ADSP-21487 provides precision and dynamic range that are critical for applications requiring accurate signal processing, such as medical imaging, professional audio systems, and industrial control. The processor also supports a variety of audio codecs and has the ability to execute complex FFT algorithms, making it a top choice for high-fidelity audio processing tasks.

For developers, the ADSP-21487KSWZ-3BB is supported by Analog Devices' CrossCore Embedded Studio (CCES), an integrated development environment (IDE) that offers advanced debugging tools, optimized libraries, and easy-to-use project management features. This facilitates rapid development and testing of applications, reducing time-to-market for products utilizing this DSP.

In summary, the ADSP-21487KSWZ-3BB from Analog Devices Inc. is a powerful DSP solution that combines high-speed processing, large memory capacity, and diverse I/O options to meet the demanding requirements of modern signal processing applications. Its robust architecture and comprehensive development support make it a versatile and efficient choice for engineers and product developers.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess