EN
  • EN
  • DE

ADSP-1009AKN

Part No ADSP-1009AKN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 12 X 12 MULTIPLIER/ACCUMULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 64-DIP
Supplier Device Package 64-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 860481-ADSP-1009AKN
Ultra Librarian 3D Model Ultra Librarian ADSP-1009AKN CAD Model

Description

The ADSP-1009AKN is a high-performance signal processing integrated circuit developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to offer a robust solution for complex signal processing applications requiring precision, speed, and reliability.

Key Features

  • High-Speed Performance: The ADSP-1009AKN operates at a speed that allows for rapid data processing, making it ideal for real-time applications.
  • Advanced Signal Processing: With its sophisticated architecture, this processor is capable of executing advanced algorithms for signal analysis and manipulation.
  • Low Power Consumption: Despite its high-speed capabilities, the ADSP-1009AKN is designed to maintain low power consumption, which is critical for portable and battery-operated devices.
  • Flexible Interface Options: The device includes a variety of interfacing options, ensuring compatibility with a wide range of peripherals and systems.
  • Robust Design: Engineered for durability, the ADSP-1009AKN can withstand challenging environmental conditions, making it suitable for industrial applications.

Applications

The ADSP-1009AKN is versatile and can be employed in several different fields:

  • Telecommunications
  • Automotive systems
  • Medical instrumentation
  • Audio and video processing
  • Aerospace and defense systems

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Typical 5V
Package Through-hole, PDIP
Data Bus Width 16-bit

For engineers and designers seeking a reliable digital signal processor that can handle demanding tasks with efficiency, the ADSP-1009AKN from Analog Devices Inc. stands out as a top-tier option. With its combination of performance, power efficiency, and versatility, it is an excellent choice for a wide range of high-tech applications.

You May Also Be Interested in

Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess