The ADRF6603ACPZ from Analog Devices Inc. is a highly integrated, high-performance mixer with an on-chip fractional-N phase-locked loop (PLL) and voltage-controlled oscillator (VCO). Designed for use in a wide range of wireless applications, this device offers a compact solution for frequency conversion and signal conditioning in RF and IF circuits.
Key Features
- High Integration: Combines a mixer, PLL, and VCO in a single package, reducing component count and simplifying design.
- Wide Frequency Range: The VCO operates over a broad frequency range, making it suitable for multiple applications without the need for external components.
- Low Phase Noise: The PLL offers excellent phase noise performance, critical for high-quality signal transmission and reception.
- Programmable: The fractional-N PLL allows for fine frequency resolution, enabling precise control over the output frequency.
- Power Efficiency: Designed with power conservation in mind, the ADRF6603ACPZ is ideal for battery-operated devices.
Applications
The ADRF6603ACPZ is well-suited for a variety of applications, including but not limited to:
- Wireless Infrastructure (e.g., base stations for cellular networks)
- Point-to-Point Communication Systems
- Test and Measurement Equipment
- Satellite Communications
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADRF6603ACPZ
Package / Case
32-VFQFN Exposed Pad, CSP
Supply Voltage
4.75 V to 5.25 V
Operating Temperature
-40°C to +85°C
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The ADRF6603ACPZ is manufactured to meet the highest industry standards, ensuring performance and durability for the most demanding applications.