EN
  • EN
  • DE

ADRF5730BCCZN

Part No ADRF5730BCCZN
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description DIGITAL ATTENUATOR 24LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 100 MHz ~ 40 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 24-VFLGA Exposed Pad
Base Product Number ADRF5730
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910797-ADRF5730BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5730BCCZN CAD Model

Description

The ADRF5730BCCZN from Analog Devices Inc. is a state-of-the-art digital attenuator that offers an optimal balance between performance and integration for RF and IF applications. Designed to operate within the frequency range of DC to 30 GHz, this device is an ideal choice for a wide array of applications, including wireless infrastructure, test equipment, and broadband communication systems.

Key Features:

  • Frequency Range: The ADRF5730BCCZN operates effectively from DC to 30 GHz, accommodating a broad spectrum of RF and IF signals.
  • Attenuation Range: It provides a fine attenuation range up to 31 dB, with a step size of 1 dB, allowing for precise signal level control.
  • High Accuracy: The device ensures high accuracy and linearity in attenuation steps, which is critical for maintaining signal integrity in communication systems.
  • Insertion Loss: Exhibits low insertion loss, minimizing the impact on the overall signal chain and preserving signal strength.
  • Single Control Interface: The digital control interface is user-friendly, providing ease of use for system integration and operation.
  • Package: Housed in a compact, RoHS-compliant, 32-lead LFCSP package, the ADRF5730BCCZN is designed for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is suitable for use in diverse environmental conditions.

Applications:

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Broadband Communication Systems
  • Test and Measurement Equipment
  • Phased Array Antennas
  • Satellite Communications

The ADRF5730BCCZN is a testament to Analog Devices Inc.'s commitment to providing high-performance components that enhance the capabilities of RF/IF systems. Its robust design and advanced features make it a versatile and reliable choice for engineers and designers looking to optimize their signal chain with precision and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8060 $138.8060
2+ $134.1792 $268.3584
3+ $120.2986 $360.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess