EN
  • EN
  • DE

LTM4663EV#PBF

Part No LTM4663EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5V  /  Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 2.7V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 2.5V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 25-LFLGA
Dimension 0.16" L x 0.14" W x 0.06" H (4.0mm x 3.5mm x 1.4mm)
Supplier Device Package 25-LGA (4x3.5)
Base Product Number LTM4663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 161-LTM4663EV#PBF,505-LTM4663EV#PBF,-2735-LTM4663EV#PBF,161-LTM4663EV#PBF-ND
Standard Package 490
Win Source Part Number 1202242-LTM4663EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4663EV#PBF CAD Model

Description

Product Overview: LTM4663EV#PBF from Analog Devices Inc.

The LTM4663EV#PBF is a high-performance, compact, step-down μModule (micromodule) regulator from the esteemed manufacturer Analog Devices Inc. This innovative product is designed to meet the needs of space-constrained applications without compromising on efficiency or thermal performance. With its advanced design and robust feature set, the LTM4663EV#PBF is an ideal solution for a variety of demanding applications, ranging from telecommunications and networking equipment to industrial systems and portable devices.

Key Features

  • High Efficiency: The LTM4663EV#PBF boasts a high efficiency that minimizes heat generation, ensuring reliable performance even in thermally challenging environments.
  • Wide Input Voltage Range: This μModule regulator supports a wide input voltage range from 3.1V to 17V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power a broad range of devices.
  • Compact Design: With its small footprint, the LTM4663EV#PBF is perfect for space-constrained applications, offering high power density without the need for a large PCB area.
  • Integrated Components: The module integrates the switching controller, power FETs, inductors, and support components, simplifying the design process and reducing time to market.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for enhanced safety and reliability.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Medical Equipment
  • Test and Measurement Systems

The LTM4663EV#PBF from Analog Devices Inc. is a testament to the company's commitment to providing innovative power solutions that cater to the evolving needs of modern electronics. Its combination of high efficiency, wide input voltage range, and compact design makes it an excellent choice for designers looking to optimize their power management systems in both performance and size.

Whether you are developing sophisticated communication systems or compact portable devices, the LTM4663EV#PBF offers the reliability and performance that Analog Devices Inc. is known for, making it an essential component for your next high-performance power application.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess