EN
  • EN
  • DE

ADRF5026BCCZN

Part No ADRF5026BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20LGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 20-LGA (3x3)
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -40°C ~ 105°C
Package 20-WFLGA Exposed Pad
Case / Package 20-LGA (3x3)
Family Name ADRF5026
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13860470, ADRF5026BCCZN-CRL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910790-ADRF5026BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5026BCCZN CAD Model

Description

The ADRF5026BCCZN is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product boasts exceptional performance characteristics that make it suitable for a wide range of applications, including wireless infrastructure, RF test equipment, and satellite communications.

Key Features:

  • Frequency Range: The ADRF5026BCCZN operates over a broad frequency range from 9 kHz to 44 GHz, providing versatility for various RF applications.
  • Insertion Loss: It features low insertion loss, typically 1.7 dB at 30 GHz, which helps to maintain signal integrity throughout the system.
  • Isolation: High isolation of 46 dB at 30 GHz minimizes signal leakage and ensures that signals are routed effectively without interference.
  • Switching Speed: The device offers fast switching speed, with a typical switching time of 12 ns, enabling rapid signal routing and minimizing latency.
  • Input Power Handling: It can handle up to 27 dBm of input power, making it robust enough for high-power applications.
  • Control Voltage: The switch operates with a single positive control voltage ranging from 0 to +5 V, simplifying the power supply requirements.
  • Package: The ADRF5026BCCZN is offered in a compact, 4 mm × 4 mm, 24-lead LFCSP package, which is suitable for space-constrained designs.

Applications:

  • Wireless Infrastructure (4G/5G)
  • RF and Microwave Test Equipment
  • Satellite Communications Systems
  • Aerospace and Defense Systems
  • Phased Array Antennas

The ADRF5026BCCZN integrates seamlessly into RF signal chains, providing a reliable switching solution that enhances overall system performance. Its robust design ensures long-term reliability, while its advanced features offer the precision and speed required by demanding RF applications. Analog Devices Inc. has once again demonstrated its commitment to innovation with the ADRF5026BCCZN, setting a new standard for RF switch performance.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $183.9553
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.3359 $95.3359
2+ $92.2605 $184.5210
3+ $89.1852 $267.5556
4+ $79.9591 $319.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess