EN
  • EN
  • DE

DRV8889QPWPRQ1

Part No DRV8889QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE STEPPER DRIVER / Bipolar Motor Driver NMOS SPI, Step/Direction 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology NMOS
Step Resolution 1 ~ 1/256
Applications Automotive
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8889QPWPRQ1TR,296-DRV8889QPWPRQ1CT,296-DRV8889QPWPRQ1DKR
Standard Package 2,000
Win Source Part Number 984055-DRV8889QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8889QPWPRQ1 CAD Model

Description

DRV8889QPWPRQ1 Automotive Stepper Motor Driver from Texas Instruments

The DRV8889QPWPRQ1 is a highly integrated stepper motor driver designed specifically for automotive applications. Manufactured by Texas Instruments, this robust and efficient motor driver is ideal for controlling bipolar stepper motors. It comes in a compact HTSSOP package, making it suitable for space-constrained applications within the automotive sector.

With an operating voltage range of 6.5V to 45V and output current capability of up to 1.5A per phase, the DRV8889QPWPRQ1 offers flexibility for various automotive designs. It also provides advanced features such as integrated current sensing and micro-stepping support up to 1/256 steps, which ensures smooth and precise motor control.

The device incorporates a smart tuning engine, StallGuard, which allows for load-based tuning of motor performance to optimize power consumption and minimize audible motor noise and vibration. Additionally, the driver has safety features like overcurrent, short-circuit, under-voltage lockout, and over-temperature protection, ensuring reliable operation under harsh automotive conditions.

Communication with the DRV8889QPWPRQ1 is accomplished via a simple step/direction interface, which is compatible with a wide range of microcontrollers and processors. This allows for easy integration into automotive systems such as infotainment mechanisms, headlight positioning systems, and HVAC flap control.

The driver's thermal performance is enhanced by a PowerPAD™ on the underside of the chip, which provides excellent heat dissipation. The DRV8889QPWPRQ1 is also AEC-Q100 qualified, demonstrating its suitability for automotive applications where reliability and longevity are critical.

Overall, the DRV8889QPWPRQ1 from Texas Instruments represents a cutting-edge solution for automotive engineers looking to drive stepper motors with precision, efficiency, and reliability. Its comprehensive feature set and robust design make it an excellent choice for a wide range of automotive applications.

For more information and technical specifications, visit the Texas Instruments website or consult the DRV8889QPWPRQ1 datasheet.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1648 $50.6368
39+ $2.5968 $101.2752
60+ $2.5156 $150.9360
83+ $2.4345 $202.0635
107+ $2.3533 $251.8031
143+ $2.1099 $301.7157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess