EN
  • EN
  • DE

ADRF5021BCCZN

Part No ADRF5021BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 30GHZ 20LGA / RF Switch IC VSAT SPDT 30 GHz 50Ohm 20-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 30GHz
Isolation 60dB
Insertion Loss 2dB
Test Frequency 30GHz
P1dB 28dBm
IIP3 52dBm
Impedance 50Ohm
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Base Product Number ADRF5021
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910789-ADRF5021BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5021BCCZN CAD Model

Description

The ADRF5021BCCZN from Analog Devices Inc. is a state-of-the-art single-pole double-throw (SPDT) switch designed for a variety of RF and microwave applications. This high-performance switch is part of the renowned ADRF product series, which is well-known for delivering exceptional quality and reliability in the field of signal processing.

Constructed using silicon on insulator (SOI) technology, the ADRF5021BCCZN offers a wide frequency range from 100 MHz to 44 GHz, making it an ideal choice for use in diverse applications such as wireless infrastructure, radar systems, satellite communications, and test equipment. The switch is capable of handling high power signals, with an input power survivability of up to 33 dBm for both through and hot switching conditions.

One of the standout features of the ADRF5021BCCZN is its excellent isolation performance, which minimizes signal leakage between the RF ports and ensures high signal integrity. This, coupled with its low insertion loss, contributes to the overall efficiency and effectiveness of the RF signal chain in which it is deployed.

The ADRF5021BCCZN is also characterized by its fast switching speed, with a typical switching time of 12 ns. This rapid response time is critical for applications that require quick changes between signal paths, such as in phased array antennas. Additionally, the switch operates over a broad temperature range, from -40°C to +105°C, which allows for deployment in various environmental conditions without compromising performance.

For ease of integration into existing designs, the ADRF5021BCCZN comes in a compact, 4 mm x 4 mm, 24-lead LFCSP (lead frame chip scale package) that is compatible with standard surface mount technology (SMT). This small footprint enables designers to save valuable board space while maintaining the high performance that is expected from Analog Devices products.

In summary, the ADRF5021BCCZN SPDT switch from Analog Devices Inc. is a versatile and high-quality component that offers excellent electrical performance, fast switching, and a compact form factor, making it an ideal solution for demanding RF applications.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1792 $109.1792
2+ $105.0747 $210.1494
3+ $100.9702 $302.9106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess