Product Overview: SN74HC14NSRE4
The SN74HC14NSRE4 is a high-performance, hex inverter integrated circuit (IC) with Schmitt-trigger inputs from Texas Instruments. This device is designed to deliver robust signal conditioning with noise immunity and stable output for digital circuit applications. The SN74HC14NSRE4 is a versatile component suitable for a wide range of electronic systems, offering a perfect solution for logic inversion with the added benefits of Schmitt-trigger action.
Key Features
- Logic Type: Hex Inverter with Schmitt-Trigger Inputs
- Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- Operating Temperature: -40°C to 85°C, making it reliable for use in a broad range of environmental conditions.
- Package: 14-SOIC, providing a compact form factor for space-constrained applications.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring sufficient current for most logic-level interfacing needs.
Applications
The SN74HC14NSRE4 is ideal for an array of applications that require clean and stable digital signals. Its Schmitt-trigger inputs make it particularly useful in environments with electrical noise or in circuits that require a hysteresis effect to prevent multiple transitions as the input signal crosses the threshold. Common applications include:
- Waveform shaping
- Signal conditioning
- Glitch removal
- Pulse generation
- Debouncing switches and buttons
- Logic circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC14NSRE4 is no exception. This IC is manufactured with high standards, ensuring consistent performance and longevity even under stringent conditions. It is a reliable choice for designers looking to incorporate a dependable hex inverter in their electronic designs.
Ordering Information
The SN74HC14NSRE4 is available for order from Texas Instruments and authorized distributors. Detailed product specifications, datasheets, and support resources can be found on the Texas Instruments website to help designers make an informed decision about incorporating this IC into their projects.