EN
  • EN
  • DE

LM5060Q1MMX/NOPB

Part No LM5060Q1MMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Side Protection Controller | IC CTRL HIGH SIDE AUTO 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 5.5V ~ 65V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 24μA, 2.2mA
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5060
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200294-LM5060Q1MMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5060Q1MMX/NOPB CAD Model

Description

The LM5060Q1MMX/NOPB is a sophisticated high-side protection controller manufactured by Texas Instruments, designed to regulate the supply of power to sensitive electronic components. This device is part of TI's extensive portfolio of power management solutions, specifically tailored for automotive and industrial applications that demand robust performance in challenging environments.

Key Features

  • High-Side N-Channel MOSFET Control: The LM5060Q1MMX/NOPB is capable of driving high-side N-channel MOSFETs, providing efficient power supply control and distribution.
  • Operating Voltage Range: It operates over a wide voltage range, typically from 6V to 75V, making it versatile for various applications.
  • Intelligent Diagnostics: The device includes diagnostic features such as under-voltage lockout (UVLO), over-voltage lockout (OVLO), and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Reverse Battery Protection: It provides robust protection against reverse battery conditions, safeguarding the electronic system from potential damage.
  • Load Dump Protection: The LM5060Q1MMX/NOPB is also designed to protect against load dump transients, which are common in automotive power systems.
  • Q1 Automotive Grade: This product meets the stringent requirements of the automotive industry, as indicated by the 'Q1' designation, ensuring its reliability and quality for automotive applications.
  • Compact Packaging: The device is available in a small 10-pin VSSOP package, allowing for space-efficient designs in tight spaces.

Applications

The LM5060Q1MMX/NOPB is suitable for a range of applications, particularly where high-side power control and protection are critical. These applications include:

  • Automotive systems such as engine control units (ECUs), infotainment, and ADAS (Advanced Driver Assistance Systems)
  • Industrial equipment that requires reliable power management and protection
  • Telecommunications infrastructure where stable and protected power distribution is necessary

With its robust feature set and compliance with automotive standards, the LM5060Q1MMX/NOPB from Texas Instruments is an ideal choice for designers looking to enhance system reliability and protection in their power management designs.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4993 $52.4853
49+ $2.0507 $100.4843
76+ $1.9866 $150.9816
105+ $1.9225 $201.8625
135+ $1.8584 $250.8840
181+ $1.6662 $301.5822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess