EN
  • EN
  • DE

ADR510ART-REEL7

Part No ADR510ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 1.0 V Precision Low Noise Shunt Voltage Reference / V-Ref Precision 1V 10mA 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 173386-ADR510ART-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADR510
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR510ART-REEL7 CAD Model

Description

Analog Devices Inc.'s ADR510ART-REEL7 Voltage Reference

The ADR510ART-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This product offers a stable and accurate reference voltage, making it an essential building block in precision analog circuits. The ADR510ART-REEL7 is designed for applications that require a low dropout voltage and high output accuracy, such as data converters, portable instrumentation, and battery-powered devices.

This particular model provides a fixed output voltage of 1.0V with an impressive initial accuracy of ±0.1%. The component boasts a low temperature coefficient of typically 30 ppm/°C, ensuring reliable performance over a wide temperature range. With a low operating current of 500 µA and a maximum of 750 µA, the ADR510ART-REEL7 is optimized for energy-efficient applications.

The ADR510ART-REEL7 comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is supplied in a 7-inch reel, accommodating automated assembly processes and making it ideal for large-scale manufacturing. The device's long-term stability and low noise characteristics (10 µV p-p/V of low-frequency noise) contribute to its high performance in critical applications where precision is paramount.

Other notable features of the ADR510ART-REEL7 include a wide operating temperature range of -40°C to +125°C and a low dropout performance, which enables it to maintain accurate output voltage with minimal headroom above the supply voltage. This makes it particularly useful in battery-powered applications where the supply voltage may vary over time.

For designers and engineers looking for a reliable voltage reference, the ADR510ART-REEL7 from Analog Devices Inc. represents a high-quality solution that combines precision, stability, and power efficiency. Its robust design and compatibility with automated manufacturing processes also make it a practical choice for a wide range of electronic products.

Whether you are designing precision measurement equipment or developing advanced battery management systems, the ADR510ART-REEL7 is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess