EN
  • EN
  • DE

ADR5040BRTZ

Part No ADR5040BRTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1709
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709402-ADR5040BRTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5040BRTZ CAD Model

Description

Introducing the ADR5040BRTZ Voltage Reference from Analog Devices Inc.

The ADR5040BRTZ by Analog Devices Inc. is a high-precision, low-power, series voltage reference, part of their renowned ADR504x series. This device offers a fixed output voltage of 4.096 V, which makes it an ideal choice for precision data converters and various other sensitive electronic applications requiring a stable reference voltage.

Key Features

  • High Accuracy: The ADR5040BRTZ offers impressive accuracy with an initial output voltage tolerance of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C max, the device ensures stable performance across a wide temperature range (-40°C to +125°C).
  • Low Noise: It is designed for noise-sensitive applications, featuring low noise output with only 3 µVp-p/V of noise in the 0.1 Hz to 10 Hz bandwidth.
  • Long-Term Stability: The long-term stability of the output voltage is a mere 150 ppm/√kHr, ensuring reliability over time.
  • Low Dropout Voltage: The ADR5040BRTZ operates with a low dropout voltage, making it suitable for battery-powered devices.
  • Wide Supply Range: It can function with a supply range from 4.5 V to 18 V, providing versatility in various supply environments.

Applications

The ADR5040BRTZ is well-suited for a range of precision applications, including:

  • Data Conversion
  • Instrumentation
  • Portable Battery-Powered Devices
  • Precision Amplifiers
  • Industrial Process Control Systems

Package and Quality

The device is offered in a compact, RoHS-compliant, 3-lead SOT-23 package, ensuring ease of integration into a variety of design layouts. The ADR5040BRTZ is also supported by Analog Devices Inc.'s commitment to quality, backed by rigorous testing and quality control processes that customers have come to trust.

For designers and engineers looking for a reliable, high-performance voltage reference, the ADR5040BRTZ from Analog Devices Inc. represents a blend of precision, stability, and flexibility, making it an excellent choice for meeting stringent application requirements.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5368 $252.2960
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess