EN
  • EN
  • DE

ADR443BRZ-REEL7

Part No ADR443BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.4μVp-p
Voltage - Input 3.5 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135067-ADR443BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR443
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR443BRZ-REEL7 CAD Model

Description

Product Overview: ADR443BRZ-REEL7

The ADR443BRZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADR44x series of XFET® voltage references that offer excellent temperature stability and low noise performance, making them ideal for high-end applications that demand a stable voltage supply.

Key Features

  • Precision Voltage: The ADR443BRZ-REEL7 provides a precise 3.0V output, which is critical for ensuring the accuracy of analog-to-digital and digital-to-analog conversions in sensitive electronic applications.
  • Low Noise: With its XFET® technology, the device exhibits exceptionally low noise levels, which is crucial for applications in medical equipment, precision instrumentation, and high-end audio equipment where signal integrity is paramount.
  • High Temperature Stability: The device maintains its performance over a wide temperature range, ensuring reliable operation even under varying environmental conditions.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes output voltage variations due to temperature changes, thus providing a consistent reference voltage.
  • Wide Supply Range: The ADR443BRZ-REEL7 operates with a supply voltage range from 4.1V to 18V, offering flexibility in various power supply designs.
  • Long-Term Stability: The voltage reference demonstrates excellent long-term stability, ensuring that its performance does not degrade over time.
  • Package and Availability: The device comes in a compact SOIC package and is available in tape and reel form, denoted by the "-REEL7" suffix, for ease of manufacturing and assembly in automated production lines.

Applications

The ADR443BRZ-REEL7 is suited for a wide array of applications where precise voltage referencing is required. It is commonly used in:

  • Precision data converters
  • Battery-powered instruments
  • Industrial process control systems
  • Optical network control circuits
  • Automotive electronics

With its robust design and reliable performance, the ADR443BRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5221 $50.0884
10+ $10.2745 $102.7450
16+ $9.9535 $159.2560
21+ $9.6324 $202.2804
27+ $9.3113 $251.4051
36+ $8.3481 $300.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess