EN
  • EN
  • DE

ADR425ARMZ-REEL7

Part No ADR425ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Parts Input Voltage (V) 7V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR425
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141494-ADR425ARMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR425ARMZ-REEL7 CAD Model

Description

Product Overview: ADR425ARMZ-REEL7

The ADR425ARMZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the ADR42x series, which is renowned for its high accuracy and stability over time and temperature variations.

Key Features

  • Precision Voltage Reference: The ADR425ARMZ-REEL7 offers a stable and precise 2.5V output, which is essential for critical applications requiring a reliable reference voltage.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient of 3 ppm/°C (max), ensuring minimal deviation in output voltage with temperature changes, which is vital for precision applications.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5 V to 18 V, providing versatility in various circuit configurations and applications.
  • Low Noise: With a low noise specification of only 1.75 µVp-p/V, it ensures a clean and stable voltage reference, minimizing the impact of noise in sensitive electronic systems.
  • High Output Current: The ADR425ARMZ-REEL7 can source up to 10 mA and sink up to 5 mA, making it suitable for a wide array of applications that require a buffered output.
  • Long-Term Stability: Demonstrating excellent long-term stability, this component is a reliable choice for high-performance systems where consistent operation is crucial.
  • Package: The device comes in an 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

The ADR425ARMZ-REEL7 is ideal for precision data acquisition systems, high-resolution converters, industrial instrumentation, and medical and healthcare equipment. Its high accuracy and stability make it an excellent choice for any application that demands a precise reference voltage.

Packaging and Availability

This product is provided in a tape and reel format (REEL7), which facilitates automated surface-mount assembly processes and is ideal for high-volume production environments. The ADR425ARMZ-REEL7 is available for order, ensuring that manufacturers can rely on a steady supply for their production needs.

With its robust design and reliable performance, the ADR425ARMZ-REEL7 from Analog Devices Inc. represents a top-tier solution for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7053 $58.2318
13+ $7.9633 $103.5229
20+ $7.7145 $154.2900
27+ $7.4656 $201.5712
35+ $7.2168 $252.5880
47+ $6.4702 $304.0994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess