The ADR392AUJZ is a high-precision, low-power voltage reference from Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADR39x series, which is renowned for its stability and accuracy in critical applications. The ADR392AUJZ offers a precise 2.048V output, making it an ideal choice for precision data converters and voltage monitoring in a wide range of electronic systems.
Key Features
- Output Voltage: Provides a fixed 2.048V output, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- High Accuracy: Ensures minimal error with an initial accuracy of ±0.1% which is critical for high-precision applications.
- Low Temperature Coefficient: Exhibits excellent temperature stability with a typical temperature coefficient of 8 ppm/°C, ensuring reliable performance across a wide temperature range.
- Low Noise: Features low output noise, making it suitable for high-performance signal processing and measurement systems.
- Long-Term Stability: Offers superior long-term stability, which is essential for maintaining accuracy over time in critical systems.
- Wide Operating Range: Can operate over a wide supply voltage range from 2.8V to 5.5V, providing flexibility in various power supply conditions.
- Compact Package: Comes in a small SOT-23 package, which is ideal for space-constrained applications.
Applications
The ADR392AUJZ is well-suited for a variety of applications where precision voltage reference is crucial. These include:
- Precision data acquisition systems
- Battery-powered and portable devices
- Industrial and laboratory instrumentation
- Automotive electronics
- Medical and healthcare monitoring devices
With its combination of high accuracy, low power consumption, and small footprint, the ADR392AUJZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.