EN
  • EN
  • DE

ADR360AUJZ-REEL7

Part No ADR360AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Power, Low Noise Voltage References with Sink/Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.29%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 6.8μVp-p
Voltage - Input 2.35 V ~ 15 V
Operating Supply Current 190μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141458-ADR360AUJZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADR360
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR360AUJZ-REEL7 CAD Model

Description

Product Overview: ADR360AUJZ-REEL7

The ADR360AUJZ-REEL7 is a state-of-the-art voltage reference component manufactured by Analog Devices Inc., renowned for their precision and reliability in the field of semiconductor design. This product is part of the ADR36x series of XFET® voltage references that offer low noise, high accuracy, and low temperature drift, making them ideal for high-end applications that demand stable voltage references.

Key Features

  • Output Voltage: The ADR360AUJZ-REEL7 provides a fixed output voltage of 2.048 V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Low Noise: It boasts an impressive low noise performance of only 3 µV p-p (0.1 Hz to 10 Hz), which is critical for precision applications.
  • High Accuracy: With an initial accuracy of ±0.15%, this component ensures precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: The temperature coefficient is as low as 30 ppm/°C, which means the output voltage remains stable across a wide temperature range, minimizing drift.
  • Package Type: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Supply Range: It operates over a broad supply range from 3.2 V to 16.5 V, providing flexibility in various power supply designs.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the life of the product.

Applications

The ADR360AUJZ-REEL7 is ideal for precision data conversion systems, portable and battery-powered equipment, medical and healthcare instrumentation, and industrial control systems. Its low power consumption and stable output make it a preferred choice for applications that require a precise reference voltage without compromising power efficiency.

Packaging and Availability

This component is supplied in a convenient tape and reel format (REEL7), which facilitates easy handling and automated assembly processes, making it a practical choice for high-volume production. The packaging ensures that the components are well-protected during shipping and handling, reducing the risk of damage and ensuring components arrive in pristine condition for manufacturing.

With its outstanding performance and reliability, the ADR360AUJZ-REEL7 from Analog Devices Inc. is the go-to voltage reference for engineers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess