EN
  • EN
  • DE

SMB-321611-N1-501A

Part No SMB-321611-N1-501A
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327802-SMB-321611-N1-501A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-321611-N1-501A CAD Model

Description

The SMB-321611-N1-501A is a surface mount inductor manufactured by Yageo. This inductor, part of the SMB series, is known for its compact size and reliability in various electronic applications. Its 3216 footprint (3.2mm x 1.6mm) makes it ideal for applications with limited board space.

Applications:

  • Smartphones: Used in RF circuits, impedance matching, and filtering.
  • Tablets: Employed in power management and signal conditioning.
  • Wearable Devices: Suitable for compact designs requiring small inductors.
  • Wireless Modules: Integrated into Bluetooth, Wi-Fi, and other wireless communication modules.
  • GPS Receivers: Used in RF front-end circuits for signal filtering.

Features:

  • Compact Size: 3.2mm x 1.6mm footprint for space-constrained applications.
  • Surface Mount Design: Enables automated assembly and reflow soldering.
  • Fixed Inductance Value: Provides a stable inductance for reliable circuit operation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Reliability: Manufactured by Yageo, a trusted component supplier.

Benefits:

  • Space Saving: Allows for miniaturization of electronic devices.
  • Cost-Effective Assembly: Surface mount technology reduces manufacturing costs.
  • Consistent Performance: Stable inductance ensures predictable circuit behavior.
  • Reduced EMI: Shielding minimizes interference with other components.
  • Wide Application Range: Suitable for a variety of electronic devices and circuits.

Additional Details:

The SMB-321611-N1-501A typically uses a ferrite core material and is designed for a specific operating frequency. Key parameters such as inductance value, tolerance, self-resonant frequency (SRF), and DC resistance (DCR) are essential for proper circuit design. Engineers should refer to the manufacturer's datasheet for detailed specifications. This inductor is RoHS compliant, indicating its adherence to environmental standards regarding hazardous substances.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess