EN
  • EN
  • DE

ADR3525WBRMZ-R7

Part No ADR3525WBRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141455-ADR3525WBRMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR3525
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR3525WBRMZ-R7 CAD Model

Description

Product Overview: ADR3525WBRMZ-R7 by Analog Devices Inc.

The ADR3525WBRMZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader known for their innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and accurate reference voltage for various applications, ensuring reliable performance in a wide range of environments.

Key Features

  • Output Voltage: The ADR3525WBRMZ-R7 provides a fixed output voltage of 2.5V, suitable for many precision analog circuits.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation for critical applications.
  • Low Temperature Coefficient: It exhibits an excellent temperature coefficient, typically 8 ppm/°C, ensuring stable performance over a wide temperature range.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4V to 18V, providing flexibility in various supply conditions.
  • Low Dropout Voltage: The ADR3525WBRMZ-R7 features a low dropout voltage, making it ideal for battery-powered and low-voltage operations.
  • Package: It comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Long-Term Stability: Demonstrates excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Automotive Qualification: The ADR3525WBRMZ-R7 is suitable for automotive applications, adhering to strict industry standards for reliability and performance.

Applications

The ADR3525WBRMZ-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Precision data converters
  • Battery-powered instruments
  • Portable medical devices
  • Automotive electronics
  • Industrial control systems

With its robust design and reliable operation, the ADR3525WBRMZ-R7 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality voltage reference solution to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6390 $57.8340
13+ $7.9089 $102.8157
20+ $7.6618 $153.2360
27+ $7.4146 $200.1942
35+ $7.1675 $250.8625
47+ $6.4260 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess