EN
  • EN
  • DE

ADR3440ARJZ

Part No ADR3440ARJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Tape and Reel Packaging
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141451-ADR3440ARJZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3440ARJZ CAD Model

Description

Product Overview: ADR3440ARJZ Voltage Reference

The ADR3440ARJZ from Analog Devices Inc. is a high-precision, low-power, series voltage reference that comes in a compact SOT-23 package. This device is part of Analog Devices' ADR34xx series, which is renowned for its accuracy and stability. It is an ideal choice for precision data conversion in a wide range of applications, including industrial automation, medical devices, and battery-powered instruments.

Key Features:

  • Precision Series Voltage Reference: The ADR3440ARJZ provides a fixed output voltage of 4.096 V, which is a common reference voltage for analog-to-digital converters (ADCs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for sensitive applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient of 10 ppm/°C, which guarantees stable performance over a wide temperature range.
  • Low Dropout Voltage: The ADR3440ARJZ operates with a low dropout voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Wide Operating Range: This voltage reference can operate over a wide supply voltage range from 4.1 V to 18 V, providing design flexibility for various system voltages.
  • Low Power Consumption: With a quiescent current of 95 µA (typical), it is optimized for energy-saving applications.

Applications:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical instrumentation

Reliability and Support:

Analog Devices Inc. is a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. The ADR3440ARJZ voltage reference is backed by their commitment to quality and reliability, ensuring that it meets the stringent requirements of even the most demanding applications. Technical support and comprehensive documentation, including datasheets and application notes, are available on the Analog Devices website to assist designers in integrating this component into their designs.

With its combination of high accuracy, low power consumption, and wide operating range, the ADR3440ARJZ is a versatile component that enhances the precision and efficiency of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6264 $50.4184
66+ $1.5235 $100.5510
102+ $1.4720 $150.1440
147+ $1.3691 $201.2577
190+ $1.3176 $250.3440
237+ $1.2662 $300.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess