EN
  • EN
  • DE

ADR1581BRTZ-REEL7

Part No ADR1581BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4.5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009193-ADR1581BRTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR1581BRTZ-REEL7 CAD Model

Description

Product Overview: ADR1581BRTZ-REEL7

The ADR1581BRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the design and production of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to offer a stable and precise reference voltage, which is crucial for various applications such as data converters, portable instrumentation, battery-powered devices, and precision power supplies.

Key Features

  • Output Voltage: The ADR1581BRTZ-REEL7 provides a fixed output voltage of 1.25V, which is ideal for applications requiring a stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this component ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 30 ppm/°C, allowing the device to maintain its accuracy over a wide temperature range.
  • Wide Operating Range: The ADR1581BRTZ-REEL7 can operate over a broad supply voltage range from 4V to 18V, providing flexibility in various power supply configurations.
  • Low Quiescent Current: It features a low quiescent current of 500 µA (maximum), making it suitable for battery-powered devices where power efficiency is critical.
  • Package and Availability: This voltage reference comes in a compact SOT-23 package and is available on a 7-inch reel, facilitating easy integration into automated manufacturing processes.

Applications

The ADR1581BRTZ-REEL7 is versatile and can be integrated into a wide array of applications. Its high precision and stability make it an excellent choice for:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery management systems
  • Industrial control systems
  • Medical and healthcare equipment
  • Precision power supply units

With its robust design and reliable performance, the ADR1581BRTZ-REEL7 from Analog Devices Inc. is an essential component for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7537 $52.3203
45+ $2.2595 $101.6775
69+ $2.1889 $151.0341
95+ $2.1183 $201.2385
123+ $2.0477 $251.8671
164+ $1.8358 $301.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,114 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess