EN
  • EN
  • DE

ADR127AUJZ-R2

Part No ADR127AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% TSOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 1.25V V ±0.24% 5 mA TSOT-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-6
Family Name ADR127
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR127AUJZ-R2TR, ADR127AUJZ-R2-ND, ADR127AUJZ-R2CT, ADR127AUJZ-R2DKR, ADR127AUJZR2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910754-ADR127AUJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR127AUJZ-R2 CAD Model

Description

Overview of ADR127AUJZ-R2 from Analog Devices Inc.

The ADR127AUJZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a name synonymous with innovation and reliability in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and precision power supplies, ensuring consistent performance and high accuracy in critical electronic systems.

Key Features

  • Precision Voltage: The ADR127 provides a 3.0V output with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 8 ppm/°C (max), making it ideal for applications that demand stability across a wide range of operating temperatures.
  • Low Noise: With a low noise performance of 8 µV p-p/V (0.1 Hz to 10 Hz), this voltage reference ensures a clean signal for high-precision circuitry.
  • Long-Term Stability: It offers excellent long-term stability of 50 ppm typical after 1,000 hours, reducing the need for recalibration and maintenance over time.
  • Wide Operating Range: The ADR127 operates over a wide supply range from 4.5 V to 18 V, accommodating a variety of power supplies and systems.
  • Small Package: The component comes in a compact TSOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR127AUJZ-R2 is versatile and can be used in a multitude of applications where precision voltage reference is critical. It is particularly well-suited for:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Precision power supplies
  • Battery-powered devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADR127AUJZ-R2 is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. Engineers and designers can trust this voltage reference to deliver consistent results in their applications, backed by the reputation of a leading semiconductor manufacturer.

With its combination of accuracy, stability, and versatility, the ADR127AUJZ-R2 is an excellent choice for any design requiring a high-quality voltage reference.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8822 $52.9398
21+ $4.8264 $101.3544
33+ $4.6756 $154.2948
45+ $4.5247 $203.6115
58+ $4.3739 $253.6862
77+ $3.9214 $301.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess