EN
  • EN
  • DE

ADR550BKS-REEL7

Part No ADR550BKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Shunt Mode Voltage References / V-Ref Precision 5V 15mA Automotive 3-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 173390-ADR550BKS-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADR550
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR550BKS-REEL7 CAD Model

Description

Product Overview: ADR550BKS-REEL7

The ADR550BKS-REEL7 is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This product is designed to offer a stable and accurate reference voltage for various applications in the electronics industry. It is a part of the ADR550 series, which is known for its low noise, high accuracy, and long-term stability.

Key Features

  • Output Voltage: The ADR550BKS-REEL7 provides a precise 5.0 V output, which is essential for critical applications that demand a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance in precision measurement systems.
  • Low Temperature Coefficient: The device offers excellent temperature stability with a low temperature coefficient, making it suitable for applications that operate across a wide range of temperatures.
  • Low Noise: The ADR550BKS-REEL7 is designed to have low noise output, which is crucial for sensitive electronic circuits and high-resolution data converters.
  • Long-Term Stability: It guarantees long-term stability, which is a critical feature for systems that require a consistent performance over time.
  • Package Type: This product comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range, providing flexibility in various power supply designs.
  • Extended Temperature Range: The ADR550BKS-REEL7 is operational over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The ADR550BKS-REEL7 is suitable for a wide array of applications that require a precise and stable voltage reference. These include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Automotive electronics
  • Battery-powered devices
  • Portable medical equipment

With its high-precision capabilities, the ADR550BKS-REEL7 from Analog Devices Inc. stands out as a reliable choice for engineers and designers who need a dependable voltage reference for their sophisticated electronic systems. The product is available in reel packaging, which facilitates efficient handling and manufacturing processes, especially for high-volume production.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess