EN
  • EN
  • DE

ADR06CRZ-REEL

Part No ADR06CRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 5 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768062-ADR06CRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADR06
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR06CRZ-REEL CAD Model

Description

Product Overview: ADR06CRZ-REEL from Analog Devices Inc.

The ADR06CRZ-REEL is a precision 10.0 V voltage reference device from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Packaged in a convenient reel form, this voltage reference is ideal for use in a wide range of applications, including precision data converters, battery-powered instrumentation, and industrial control systems.

With an impressive temperature coefficient of only 10 ppm/°C over a temperature range of -40°C to +125°C, the ADR06 offers stable and reliable performance even under varying environmental conditions. This makes it an excellent choice for systems that require a high degree of precision and consistency over a wide operating temperature range.

The ADR06CRZ-REEL features a low dropout voltage, which means it can maintain accurate output even with a minimal difference between the input voltage and the output voltage. This low dropout characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available power is crucial.

Furthermore, the ADR06CRZ-REEL exhibits a low output noise of 8 µV p-p/V, which is critical for applications where noise can impact the performance of sensitive analog circuits. Its low noise output ensures that the reference voltage does not introduce significant disturbances to the system, preserving signal integrity and accuracy.

The device also boasts excellent long-term stability and low hysteresis, ensuring that its performance remains consistent over time and through multiple temperature cycles. This long-term reliability is essential for applications that require a set-and-forget reference voltage.

For ease of integration, the ADR06CRZ-REEL is available in a compact surface-mount package and is compatible with high-volume manufacturing processes. Analog Devices Inc. has designed this voltage reference to meet the stringent requirements of precision applications, ensuring high quality and performance.

In summary, the ADR06CRZ-REEL from Analog Devices Inc. is a high-precision voltage reference component that offers excellent temperature stability, low noise, and long-term reliability, making it an ideal choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess