Product Overview: ADR03ARZ-RL7 from Analog Devices Inc.
The ADR03ARZ-RL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and precise reference voltage for various applications, including data conversion, precision instrumentation, and power supply monitoring.
Key Features
- Precision Voltage: The ADR03ARZ-RL7 provides a 2.5V output with an impressive initial accuracy of ±0.1%.
- Low Temperature Coefficient: It boasts a low temperature coefficient of 8ppm/°C (typical), ensuring reliable performance over a wide temperature range.
- High Output Current: With the capability to source up to 10mA and sink up to -5mA, this voltage reference can drive a variety of loads.
- Long-Term Stability: The device exhibits excellent long-term stability, making it suitable for critical applications that demand consistent performance over time.
- Low Noise: It features a low noise output, which is essential for sensitive electronic circuits and precision applications.
- Wide Supply Voltage Range: The ADR03ARZ-RL7 operates from a supply voltage range of 3.0V to 18V, providing flexibility in system design.
Applications
The ADR03ARZ-RL7 is ideal for a variety of applications, including:
- Data acquisition systems
- High-resolution converters
- Industrial control systems
- Portable battery-powered devices
- Precision power supplies
Package and Reliability
This voltage reference is offered in an 8-lead SOIC package, which is suitable for standard surface-mount technology (SMT) assembly processes. The ADR03ARZ-RL7 also comes in a reel form, denoted by the 'RL7' suffix, facilitating efficient handling and manufacturing for large-volume production. Analog Devices Inc. ensures high reliability and performance consistency, making the ADR03ARZ-RL7 a trusted component in precision electronic systems.
For further information on the ADR03ARZ-RL7, including detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their technical support team.