EN
  • EN
  • DE

ADR02AUJZ-REEL7

Part No ADR02AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141405-ADR02AUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR02
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR02AUJZ-REEL7 CAD Model

Description

Product Overview: ADR02AUJZ-REEL7 from Analog Devices Inc.

The ADR02AUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its accuracy and stability. This product is a part of the ADR02 series, which is designed to offer a compact and reliable solution for applications requiring a fixed reference voltage. The ADR02AUJZ-REEL7 is specifically packaged in a convenient 7-inch reel, making it ideal for automated manufacturing processes.

Key Features and Benefits:

  • Precision Voltage: The ADR02AUJZ-REEL7 provides a 5.0V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 10 ppm/°C (max), ensuring stable performance over a wide temperature range.
  • Long-Term Stability: This voltage reference demonstrates superior long-term stability, with a typical drift of less than 150 ppm/√kHrs, making it reliable for critical applications.
  • Low Noise: With a low noise performance of 1.0 µV p-p/V (0.1 Hz to 10 Hz), the ADR02AUJZ-REEL7 is suitable for high-precision analog circuits.
  • Wide Supply Range: It operates from a wide supply range of 7 V to 18 V, providing flexibility in various power supply configurations.
  • Sink and Source Capability: The device can source or sink up to 10 mA, making it versatile for different load conditions.
  • Compact Package: The ADR02AUJZ-REEL7 comes in a small outline SOT-23 package, which is ideal for space-constrained applications.

Applications:

The ADR02AUJZ-REEL7 is suitable for a diverse range of applications where a stable reference voltage is critical. These include:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Automotive Electronics
  • Industrial Control Systems
  • Battery-Powered Devices
  • Portable Medical Equipment

With its high precision, stability, and low power consumption, the ADR02AUJZ-REEL7 is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Analog Devices Inc. ensures that this voltage reference meets stringent quality standards, providing reliable and consistent performance for your advanced circuit designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8299 $54.8093
16+ $6.4245 $102.7920
25+ $6.2238 $155.5950
34+ $6.0230 $204.7820
43+ $5.8222 $250.3546
58+ $5.2199 $302.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess