EN
  • EN
  • DE

ADP7182AUJZ-R7

Part No ADP7182AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Positive or negative enable logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -28V
Output Voltage -1.22V
Output Voltage MAX -27.64V
Voltage Dropout (Maximum) 0.36V @ 200mA
Output Current 200mA
Operating Supply Current -53μA ~ -850μA
PSRR 66dB ~ 45dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOT
Win Source Part Number 1141396-ADP7182AUJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7182A
Introduction Date April 03, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP7182AUJZ-R7 CAD Model

Description

The ADP7182AUJZ-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is well-suited for applications requiring a stable and clean voltage supply, with a particular emphasis on noise-sensitive systems.

Key Features:

  • Output Voltage Range: The device offers a wide output voltage range, which can be adjusted to meet the specific needs of various applications.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery life in portable devices.
  • High Accuracy: With high output voltage accuracy, the ADP7182AUJZ-R7 provides precise voltage regulation, critical for sensitive electronic components.
  • Low Noise: This regulator boasts an ultra-low noise output, which is essential for RF and precision analog circuits where noise can significantly impact performance.
  • Thermal Protection: The device includes thermal overload protection, safeguarding it against damage from overheating.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the reliability of the device.
  • Package: Available in a compact TSOT-5 package, the ADP7182AUJZ-R7 is designed for space-constrained applications.

Applications:

The ADP7182AUJZ-R7 is versatile in its use, finding its place in several critical applications across various industries. These include:

  • High-performance audio equipment
  • Precision analog-to-digital converters (ADCs)
  • Wireless and RF communications
  • Medical and healthcare systems
  • Power supplies for FPGA, DSP, and ASIC

Why Choose ADP7182AUJZ-R7:

With its combination of features such as low dropout, high accuracy, and ultra-low noise output, the ADP7182AUJZ-R7 from Analog Devices Inc. stands out as an excellent choice for engineers and designers looking for a reliable power management solution. Its robust protection features and compact packaging further enhance its suitability for a wide range of high-performance applications.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0743 $52.2631
40+ $2.5225 $100.9000
62+ $2.4437 $151.5094
85+ $2.3648 $201.0080
110+ $2.2860 $251.4600
147+ $2.0495 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess