EN
  • EN
  • DE

ADP7102ARDZ-5.0-R7

Part No ADP7102ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 20 V, 300 mA, Low Noise, CMOS LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA ~ 1.4mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1141387-ADP7102ARDZ-5.0-R7
Manufacturer Homepage www.analog.com
Family Name ADP7102
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7102ARDZ-5.0-R7 CAD Model

Description

ADP7102ARDZ-5.0-R7: High-Performance CMOS Linear Regulator

The ADP7102ARDZ-5.0-R7 is a state-of-the-art linear regulator manufactured by Analog Devices Inc., designed to deliver high accuracy and low noise performance for a variety of applications. This regulator is capable of sourcing up to 300 mA of output current and provides a fixed output voltage of 5.0V, making it an ideal choice for precision analog and digital circuits that require a stable power supply.

Constructed using CMOS technology, the ADP7102ARDZ-5.0-R7 offers extremely low dropout voltage and low ground current, which enhances the efficiency of the device. It is particularly suitable for battery-operated devices due to its low quiescent current, which helps in prolonging battery life. The device comes in a compact 8-lead SOIC package, denoted by the 'ARDZ' code, and the 'R7' suffix indicates the packaging type, which is a 7" inch reel.

Key features of the ADP7102ARDZ-5.0-R7 include:

  • Fixed output voltage of 5.0V with high accuracy
  • Low dropout voltage: 210 mV at 300 mA load
  • Maximum output current of 300 mA
  • Low quiescent current: 9 µA (typical)
  • Low noise performance: 9 µV rms (10 Hz to 100 kHz)
  • Wide input voltage range: 3.3V to 20V
  • Overcurrent and thermal overload protection
  • No-load stability
  • Stable with small 1 µF ceramic output capacitors

The ADP7102ARDZ-5.0-R7 also features an ENABLE function that allows the output to be switched on and off, providing additional power-saving capabilities. The regulator's thermal overload protection ensures that the device remains safe under extreme operating conditions, while the overcurrent protection safeguards the circuit from excessive load conditions.

Applications for this linear regulator span across various sectors, including precision instrumentation, medical devices, portable communications, and microprocessor power supplies. Its excellent performance characteristics ensure that the ADP7102ARDZ-5.0-R7 is a reliable and efficient solution for maintaining stable voltages in sensitive electronic circuits.

For designers and engineers seeking a high-quality power management solution, the ADP7102ARDZ-5.0-R7 from Analog Devices Inc. offers a perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7161 $51.4449
22+ $4.6901 $103.1822
34+ $4.5436 $154.4824
46+ $4.3970 $202.2620
59+ $4.2504 $250.7736
79+ $3.8108 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess