EN
  • EN
  • DE

MB3771F-G-BND-JN-EFE1

Part No MB3771F-G-BND-JN-EFE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830114-MB3771F-G-BND-JN-EFE1
Ultra Librarian 3D Model Ultra Librarian MB3771F-G-BND-JN-EFE1 CAD Model

Description

The MB3771F-G-BND-JN-EFE1 is a voltage detection IC manufactured by Fujitsu Electronics America, Inc. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predefined threshold. This function is crucial for preventing malfunctions and data corruption in microprocessors and other digital systems.

Applications

  • Microprocessor reset circuits
  • Power-on reset circuits
  • Battery backup systems
  • Voltage monitoring in industrial controllers
  • Safety circuits in automotive systems

Features

  • Precise voltage detection
  • Adjustable reset timeout period
  • Low current consumption
  • Open-drain reset output
  • Small package size
  • Wide operating voltage range

Benefits

  • Ensures reliable system startup after a power failure or brownout.
  • Prevents data corruption caused by low voltage conditions.
  • Extends battery life in portable devices due to low current consumption.
  • Simplifies system design by providing a complete voltage monitoring solution.
  • Improves system stability and prevents unexpected behavior.

Additional Details

The MB3771F-G-BND-JN-EFE1 offers a highly accurate voltage detection threshold. The reset timeout period can be adjusted using an external capacitor, allowing designers to optimize the reset timing for specific system requirements. The open-drain reset output can be directly connected to the reset input of a microprocessor or other digital device. The low current consumption makes this device suitable for use in battery-powered and energy-sensitive applications. It is commonly used in applications requiring precise voltage monitoring and reliable reset functionality. This ensures that the system will start in a known and stable state, preventing unpredictable behavior.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess