EN
  • EN
  • DE

ADP5024ACPZ-1-R7

Part No ADP5024ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 3 MHz, 1200 mA Buck
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8 V ~ 3.8 V, 1.2A
Voltage/Current - Output 2 0.8 V ~ 3.8 V, 1.2A
Voltage/Current - Output 3 0.8 V ~ 5.2 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1141365-ADP5024ACPZ-1-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5024
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5024ACPZ-1-R7 CAD Model

Description

ADP5024ACPZ-1-R7 Integrated Power Solution

The ADP5024ACPZ-1-R7 from Analog Devices Inc. is a highly integrated power management solution that combines two high-performance buck regulators and two low dropout (LDO) regulators in a compact, 24-lead LFCSP package. This advanced power solution is designed to meet the stringent requirements of space-constrained applications such as portable and battery-powered devices, where efficiency and small footprint are critical.

Key Features:

  • High Efficiency: The buck regulators are capable of delivering up to 95% efficiency, ensuring minimal power loss and extended battery life for portable applications.
  • Dual Buck Regulators: The device includes two synchronous step-down regulators with integrated high-side and low-side MOSFETs, offering output current of up to 1.2A each, which can be programmed via external resistors.
  • Low Dropout Regulators: Two LDOs provide additional post-regulation with low noise characteristics, making them ideal for powering sensitive analog and RF circuitry.
  • Programmable Frequency: The switching frequency of the buck regulators is programmable from 1 MHz to 1.4 MHz or can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Power Sequencing: The ADP5024ACPZ-1-R7 offers flexible power sequencing options, which can be configured through the I²C-compatible interface or pin-strapping options.
  • Thermal Protection: Built-in thermal overload protection ensures the device operates within safe temperature limits.

Applications:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Wireless and IoT devices
  • Industrial control systems
  • Point-of-load applications

The ADP5024ACPZ-1-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable power management solutions. Its small size and high level of integration make it an excellent choice for designers looking to optimize board space without compromising on performance. With its robust feature set and flexible configuration options, this integrated power solution can help streamline product development and enhance system reliability.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess