EN
  • EN
  • DE

ADP3654ARHZ-RL

Part No ADP3654ARHZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MINISOIC / Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number ADP3654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP3654ARHZ-RLDKR,ADP3654ARHZ-RL-ND,-2735-ADP3654ARHZ-RLCT,ADP3654ARHZ-RLCT,ADP3654ARHZ-RLTR
Standard Package 3,000
Win Source Part Number 958930-ADP3654ARHZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3654ARHZ-RL CAD Model

Description

ADP3654ARHZ-RL: High-Performance Dual Channel Driver from Analog Devices Inc.

The ADP3654ARHZ-RL is a state-of-the-art dual channel driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This driver is specifically engineered to deliver efficient and reliable performance for a wide range of applications, including but not limited to, switch-mode power supplies, power MOSFETs, and IGBTs driving. Its compact package and robust feature set make it an ideal choice for designers looking to enhance their power management systems.

Key Features:

  • High-Speed Operation: The ADP3654ARHZ-RL is capable of fast switching speeds, which is crucial for reducing power losses and improving the efficiency of power conversion circuits.
  • Dual Independent Channels: With two independent driver channels, this device can control two separate switches, providing flexibility and enabling complex topologies in power management designs.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the design and reduces external component count, contributing to a more compact and cost-effective solution.
  • Overcurrent Protection: To ensure the safety and longevity of the device, the ADP3654ARHZ-RL features overcurrent protection, which prevents damage due to excessive currents.
  • Wide Supply Voltage Range: The driver operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications:

  • DC-to-DC Converters
  • Motor Control Circuits
  • Class-D Amplifiers
  • Power Management Systems
  • Synchronous Rectification

The ADP3654ARHZ-RL comes in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal dissipation. This package is optimized for surface-mount technology (SMT), making it suitable for automated assembly processes.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP3654ARHZ-RL is no exception. It represents a blend of cutting-edge technology and design excellence, providing engineers with a robust and versatile driver solution that meets the rigorous demands of modern electronic systems.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0196 $51.3332
41+ $2.4776 $101.5816
63+ $2.4002 $151.2126
87+ $2.3228 $202.0836
112+ $2.2453 $251.4736
150+ $2.0131 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess