EN
  • EN
  • DE

ADP3624ARDZ

Part No ADP3624ARDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC DVR DUAL NONINVERT 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 142693-ADP3624ARDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3624ARDZ CAD Model

Description

ADP3624ARDZ Dual MOSFET Driver by Analog Devices Inc.

The ADP3624ARDZ is a high-performance, dual-channel MOSFET driver designed by Analog Devices Inc., tailored to deliver efficient and reliable performance for a wide range of power management applications. This driver is capable of operating at high frequencies and is suitable for driving both n-channel and p-channel MOSFETs, making it a versatile component for various circuit designs.

Key Features

  • High-Speed Operation: The ADP3624ARDZ is designed for high-speed switching applications, providing fast rise and fall times to ensure efficient operation of power MOSFETs.
  • Dual Independent Channels: It contains two independent driver channels that can be used to drive two separate MOSFETs or a single half-bridge configuration.
  • Wide Supply Voltage Range: This driver operates over a broad supply voltage range from 4.5 V to 18 V, accommodating various power supply requirements.
  • High Peak Output Current: With peak output currents of up to 2A per channel, the ADP3624ARDZ can drive large capacitive loads with ease.
  • Robust Protection Features: It includes under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown to safeguard the device and the system it controls.
  • Compact Package: Housed in a small 8-lead SOIC package, the ADP3624ARDZ saves valuable board space in space-constrained applications.

Applications

The ADP3624ARDZ is ideal for a variety of applications that require efficient and reliable power switching. It is commonly used in:

  • DC-to-DC converters
  • Motor control circuits
  • Power supplies
  • Class D amplifiers
  • Synchronous rectification systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP3624ARDZ is no exception. It is built to meet high standards, ensuring long-term reliability and performance in your power management systems. Whether you're designing for industrial, automotive, or consumer electronics, the ADP3624ARDZ is a solid choice for driving your MOSFETs.

For detailed specifications and application notes, refer to the official datasheet provided by Analog Devices Inc. The ADP3624ARDZ offers the performance and features necessary to enhance the efficiency and reliability of your power management designs.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5440 $58.5120
56+ $2.0875 $116.9000
86+ $2.0222 $173.9092
119+ $1.9570 $232.8830
153+ $1.8918 $289.4454
205+ $1.6960 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess