EN
  • EN
  • DE

74AHC1G14GW,125

Part No 74AHC1G14GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT TRIGGER 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 096295-74AHC1G14GW,125
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AHC1G14GW,125 CAD Model

Description

NXP 74AHC1G14GW,125 - High-Speed CMOS Inverter with Schmitt-Trigger Inputs

The NXP 74AHC1G14GW,125 is a high-speed, single-gate CMOS device that serves as an inverter with Schmitt-trigger inputs. This integrated circuit is designed to operate with a power supply ranging from 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. Its robust design ensures it can be used in a wide array of applications, from signal conditioning to logic level translation.

Featuring a 5-pin SOT353 package, the 74AHC1G14GW,125 is compact and ideal for space-constrained applications. The device incorporates a single inverting logic gate with Schmitt-trigger action at its input, which provides a hysteresis effect. This characteristic makes the gate highly tolerant to slower input rise and fall times, thereby enhancing noise immunity and allowing the device to transform an irregular input signal into a well-defined output signal.

Key Features:

  • Logic Type: Inverter with Schmitt-trigger inputs
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package Type: SOT353
  • Mounting Type: Surface Mount
  • Pin Count: 5
  • Logic Family: 74AHC
  • Propagation Delay Time: Fast propagation delay to support high-frequency operation
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times
  • ESD Protection: High electrostatic discharge (ESD) protection level

The 74AHC1G14GW,125 is designed to be used in logic level shifting, pulse shaping, oscillator circuits, and as a buffer or inverter in digital applications. Its Schmitt-trigger input also makes it an excellent choice for applications that require noise filtering or squaring up slow input rise and fall times.

As part of the 74AHC family, this device is characterized by low power consumption and high noise immunity, while also maintaining the speed of LSTTL devices. It is compatible with TTL levels, ensuring ease of use in mixed-voltage environments.

Whether you are designing consumer electronics, embedded systems, or industrial control interfaces, the NXP 74AHC1G14GW,125 provides a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1424 $50.5520
860+ $0.1168 $100.4480
1,330+ $0.1132 $150.5560
1,830+ $0.1095 $200.3850
2,365+ $0.1059 $250.4535
3,165+ $0.0949 $300.3585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,050 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess