EN
  • EN
  • DE

ADP3610ARU-REEL

Part No ADP3610ARU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description 320MA VOLTAGE DOUBLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Cellular Phones, LCD Panels
Current - Supply 8.6mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADP3610
Standard Package 513 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43236-ADP3610ARU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3610ARU-REEL CAD Model

Description

ADP3610ARU-REEL by Analog Devices Inc.

The ADP3610ARU-REEL is a high-performance product from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient power management and control. This component is part of a reliable and robust lineup of electronic devices from a company known for its commitment to quality and innovation.

Key Features:

  • High Integration: The ADP3610ARU-REEL integrates multiple functions into a single chip, simplifying design and reducing the need for additional components.
  • Versatility: It is suitable for various applications, including but not limited to power supply control, battery management, and system regulation.
  • Efficiency: This product is designed to offer high efficiency, which is crucial for energy-saving in modern electronic devices.
  • Package Type: The device is available in a tape and reel package, facilitating automated assembly processes and large-volume production.

Product Specifications:

  • Part Number: ADP3610ARU-REEL
  • Manufacturer: Analog Devices Inc.
  • Package / Case: The component is housed in a surface-mount package, ensuring compactness and space efficiency on printed circuit boards (PCBs).
  • Operating Temperature: The device is designed to operate within a specified temperature range, ensuring reliability and performance under varying environmental conditions.
  • RoHS: The product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications:

The ADP3610ARU-REEL is well-suited for a broad array of applications, including:

  • Telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

With the ADP3610ARU-REEL, Analog Devices Inc. offers a solution that combines functionality, reliability, and performance, making it an excellent choice for designers and engineers looking to enhance their power management systems. Its adaptability and compliance with industry standards ensure that it can be integrated into a wide range of products, driving innovation and efficiency in electronics design.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess