EN
  • EN
  • DE

ADP3422JRU-REEL7

Part No ADP3422JRU-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DC/DC Cntrlr Single-OUT Step Down 28-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173304-ADP3422JRU-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADP3422
Introduction Date November 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3422JRU-REEL7 CAD Model

Description

ADP3422JRU-REEL7: A High-Performance VRM Controller by Analog Devices Inc.

The ADP3422JRU-REEL7 is a cutting-edge voltage regulator module (VRM) controller designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is specifically engineered to meet the rigorous power management requirements of modern CPUs and other high-performance digital processors.

Key Features

  • High Accuracy: The ADP3422JRU-REEL7 offers precise voltage regulation, critical for maintaining the stability and performance of the CPU.
  • Programmable Frequency: With a flexible switching frequency, this VRM controller can be tailored to specific system requirements, optimizing efficiency and performance.
  • Multiple Outputs: It supports multiple voltage outputs, allowing for the simultaneous management of core, cache, and other processor voltages.
  • Overvoltage Protection: The device includes robust protection features such as overvoltage protection, ensuring the safety and longevity of the processor and the system as a whole.
  • Thermal Management: The ADP3422JRU-REEL7 is equipped with thermal control features that help manage the temperature of the VRM, maintaining optimal operating conditions.
  • Power Good Output: A 'power good' output signal is provided, which allows for system monitoring and sequencing.

Applications

The ADP3422JRU-REEL7 is ideal for a wide range of applications where high-performance power management is essential. It is commonly used in:

  • Desktop and server motherboards
  • Workstations
  • Graphic cards
  • Embedded systems

Reliability and Packaging

Analog Devices Inc. ensures that the ADP3422JRU-REEL7 is built to the highest standards of reliability and performance. The component is offered in a TSSOP-28 package and comes in tape and reel packaging, which facilitates efficient assembly during the manufacturing process, making it an excellent choice for mass production environments.

Conclusion

With its advanced features and robust design, the ADP3422JRU-REEL7 from Analog Devices Inc. stands out as a superior VRM controller solution for high-demand systems. It exemplifies the company's commitment to providing innovative and reliable power management solutions that drive the performance of today's and tomorrow's digital technologies.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess