EN
  • EN
  • DE

ADP3300ART-2.85

Part No ADP3300ART-2.85
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy anyCAP® 50 mA Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141285-ADP3300ART-2.85
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-2.85 CAD Model

Description

ADP3300ART-2.85 Voltage Regulator by Analog Devices Inc.

The ADP3300ART-2.85 is a high-precision, low-dropout voltage regulator from the renowned manufacturer, Analog Devices Inc. This component is specifically designed to deliver a fixed output voltage of 2.85V, catering to a wide array of electronic applications that require a stable and efficient power supply.

One of the key features of the ADP3300ART-2.85 is its impressive dropout voltage, which is exceptionally low and allows for the regulation of voltage with minimal loss. This makes it an ideal choice for battery-powered devices where maximizing battery life is crucial. The device is capable of delivering up to 100mA of output current, making it suitable for low-power applications such as portable devices, sensors, and microcontrollers.

The ADP3300ART-2.85 comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. Despite its small size, it doesn't compromise on performance. It features a high accuracy output voltage with a tolerance of ±0.6% at room temperature and ±1.5% over the entire operating temperature range, ensuring reliable performance in various conditions.

Furthermore, the device includes several protective features that safeguard the electronic components in the system. It has current limit and thermal overload protection, which prevent damage from excessive current or overheating. Additionally, the ADP3300ART-2.85 has a low quiescent current, which contributes to its energy efficiency, making it an excellent choice for power-sensitive designs.

For designers and engineers looking for a dependable voltage regulator for their next project, the ADP3300ART-2.85 from Analog Devices Inc. offers a perfect blend of precision, power efficiency, and compactness. Its robust design and built-in safety features make it a versatile component that can be integrated into a wide range of electronic products.

Specifications:

  • Output Voltage: 2.85V
  • Output Current: 100mA
  • Low Dropout Voltage
  • High Output Voltage Accuracy
  • Current Limit and Thermal Overload Protection
  • Package: SOT-23

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess