EN
  • EN
  • DE

ADP31890001CPZR

Part No ADP31890001CPZR
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description INTEL SPECIAL ONLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 42969-ADP31890001CPZR
Ultra Librarian 3D Model Ultra Librarian ADP31890001CPZR CAD Model

Description

The ADP31890001CPZR is a state-of-the-art voltage regulator from Analog Devices Inc., designed to deliver high-precision voltage regulation for demanding applications. This device is part of ADI's extensive portfolio of power management solutions, known for their reliability and performance.

Key Features

  • High Accuracy: The ADP31890001CPZR provides exceptional voltage accuracy, ensuring stable and reliable operation for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this regulator maintains efficiency even when the supply voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Wide Operating Range: The device supports a broad range of input voltages, accommodating various power supply requirements and simplifying system design.
  • Thermal Protection: Built-in thermal protection safeguards the regulator and the overall system from overheating, enhancing the product's longevity and reliability.
  • Small Package: The compact size of the ADP31890001CPZR allows for its integration into space-constrained applications without sacrificing performance.

Applications

This versatile voltage regulator is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Data communication systems
  • Medical equipment
  • Automotive electronics
  • Industrial control systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADP31890001CPZR
Output Voltage Adjustable
Package / Case CP-7-1
Operating Temperature Specified by Manufacturer

The ADP31890001CPZR from Analog Devices Inc. is an excellent choice for designers seeking a robust, high-performance voltage regulation solution. Its precision, low dropout, and thermal protection features make it a reliable component for any application requiring stable power delivery.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess