EN
  • EN
  • DE

ADD8709ASTZ-REEL7

Part No ADD8709ASTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC GAMMA BUFFER 18CH REG 48-LQFP / Element Bit per Element Output 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ADD8709
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41090-ADD8709ASTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADD8709ASTZ-REEL7 CAD Model

Description

Product Overview: ADD8709ASTZ-REEL7

The ADD8709ASTZ-REEL7 is a high-performance component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require precision signal processing and control. The device comes in a tape and reel packaging format, which is indicated by the "REEL7" suffix, making it suitable for automated mass production processes.

Key Features

  • High Precision: The ADD8709ASTZ-REEL7 is built to provide accurate and reliable performance, which is crucial for applications that demand high precision.
  • Low Power Consumption: It is engineered to operate with minimal power usage, making it ideal for portable and battery-powered devices.
  • Durable Design: The robust design ensures that the product can withstand the rigors of industrial environments and maintain functionality over a wide temperature range.
  • Integration: With integration-friendly features, this component is designed to be easily incorporated into various electronic systems, reducing development time and complexity.

Applications

The versatility of the ADD8709ASTZ-REEL7 allows it to be used in diverse applications such as:

  • Automotive systems
  • Medical instrumentation
  • Industrial control systems
  • Communication infrastructure
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADD8709ASTZ-REEL7 is no exception. The product undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this component to deliver consistent results in their applications.

Packaging and Availability

The ADD8709ASTZ-REEL7 is supplied in a surface-mount package that is compatible with standard SMT (Surface-Mount Technology) processes, ensuring ease of assembly and integration into PCBs (Printed Circuit Boards). The reel packaging format facilitates efficient handling and placement during the manufacturing process, reducing time and costs.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams. The ADD8709ASTZ-REEL7 is a testament to Analog Devices Inc.'s dedication to innovation and excellence in the field of high-performance electronic components.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess