EN
  • EN
  • DE

ADP3110KR2-RL

Part No ADP3110KR2-RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816758-ADP3110KR2-RL
Ultra Librarian 3D Model Ultra Librarian ADP3110KR2-RL CAD Model

Description

ADP3110KR2-RL: A High-Performance MOSFET Driver from Analog Devices Inc.

The ADP3110KR2-RL is a specialized dual MOSFET driver designed to cater to the demanding needs of high-frequency synchronous rectified buck power converters. Manufactured by the renowned Analog Devices Inc., this component is engineered to provide efficient and reliable performance in a variety of power management applications. Its robust design enables it to drive two N-channel power MOSFETs in a synchronous buck configuration, which is essential for modern power supply designs.

Key Features:

  • High-Speed Operation: The ADP3110KR2-RL is capable of high-speed operation, with rise and fall times typically less than 25 ns. This allows for swift switching of MOSFETs, which is crucial for reducing power losses and improving efficiency in fast-switching applications.
  • Adaptive Nonoverlap Control: To prevent potentially damaging current shoot-through, the device includes an adaptive nonoverlap control that ensures the high-side and low-side MOSFETs are not conducting simultaneously.
  • Bootstrap Compatible: The driver is designed with a bootstrap circuit that enables high-side gate drive with a supply voltage as low as 10 V. This feature is particularly useful for applications where a floating supply is necessary.
  • Low Propagation Delay: The device is characterized by low propagation delays, which helps in maintaining the integrity of the signal timing, thus enhancing the overall performance of the power converter.
  • Dual Outputs: The ADP3110KR2-RL features two outputs that can provide peak currents of up to 2 A. This capability ensures that it can effectively drive large capacitive loads with ease.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 20 V, offering flexibility in various power system designs.

Applications:

The ADP3110KR2-RL is ideal for a range of applications that require efficient power conversion and management. These include:

  • Desktop and server power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Datacom infrastructure
  • High-density power modules

With its robust feature set and the backing of Analog Devices Inc.'s reputation for quality, the ADP3110KR2-RL MOSFET driver is a reliable choice for designers looking to optimize their power conversion systems for performance and efficiency.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess