EN
  • EN
  • DE

ADP3000ARU

Part No ADP3000ARU
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Micropower Step-Up/Step-Down Fixed 3.3 V, 5 V, 12 V, Adjustable High Frequency Switching Regulator / Conv DC-DC 2V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 0.4A 14-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173107-ADP3000ARU
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3000ARU
Introduction Date January 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3000ARU CAD Model

Description

The ADP3000ARU from Analog Devices Inc. is a high-performance, precision integrated circuit designed for a wide range of applications requiring efficient power management. This versatile component is part of Analog Devices' extensive line of power management solutions that are renowned for their reliability and advanced technology.

Key Features:

  • High Efficiency: The ADP3000ARU provides excellent power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Voltage Regulation: It delivers stable and accurate voltage regulation, ensuring that connected devices operate within their optimal voltage range, which is essential for performance and longevity.
  • Low Dropout: This device features a low dropout voltage, making it suitable for applications where the input voltage is very close to the output voltage, thus maintaining stable operation even under tight power conditions.
  • Adjustable Output: The output voltage can be easily adjusted to meet the specific requirements of the application, providing design flexibility and adaptability.
  • Thermal Protection: It includes built-in thermal protection that prevents damage to the device and the system in the event of overheating, thereby enhancing system reliability.
  • Package Options: The ADP3000ARU is available in a robust and compact package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The ADP3000ARU is designed for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computer and peripheral devices
  • Industrial control systems
  • Medical devices

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. The ADP3000ARU reflects their commitment to offering products that facilitate superior power management in complex electronic systems. With its combination of features and performance, the ADP3000ARU is an excellent choice for designers seeking a reliable and flexible power management solution.

Please note that the technical specifications and applications mentioned are general guidelines. For detailed information and datasheets, it is recommended to consult the manufacturer's official documentation and product experts.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess