EN
  • EN
  • DE

ADP222ACPZ-3325-R7

Part No ADP222ACPZ-3325-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 300 mA Output, Low Noise
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.5V, 3.3V
Voltage Dropout (Maximum) 0.26V @ 300mA, 0.26V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 150μA ~ 450μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 1141231-ADP222ACPZ-3325-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP222ACP
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP222ACPZ-3325-R7 CAD Model

Description

ADP222ACPZ-3325-R7: A High-Efficiency, Dual-Output Regulator from Analog Devices Inc.

The ADP222ACPZ-3325-R7 is a cutting-edge, dual-output regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is ideally suited for portable and space-constrained applications, providing a reliable power solution with its dual linear regulators.

Key Features

  • Dual Linear Regulators: The device contains two independent, high-performance, low-dropout linear regulators for dual supply operations.
  • Output Voltage: It offers fixed output voltages of 3.3V and 2.5V, which are common requirements for various digital and analog circuits.
  • High Efficiency: With its low quiescent current and low dropout voltage, the ADP222ACPZ-3325-R7 ensures efficient use of power, making it suitable for battery-powered devices.
  • Package: The component comes in a compact LFCSP (Lead Frame Chip Scale Package) that is just 3mm x 3mm, saving valuable board space.
  • Thermal Overload Protection: It includes thermal overload protection to safeguard the device under extreme operating conditions.
  • Current Limiting: An internal current-limiting feature helps prevent damage from over-current conditions.
  • Low Noise: The regulator design minimizes output noise, making it an excellent choice for sensitive RF or audio applications.

Applications

The ADP222ACPZ-3325-R7 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Medical and Healthcare Devices

Product Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP222ACPZ-3325-R7 is no exception and is supported by comprehensive technical documentation, including datasheets, reference designs, and application notes, available on the company's website. Customers can also access expert support from Analog Devices’ technical staff to ensure seamless integration into their projects.

With its robust feature set and the backing of Analog Devices' reputation, the ADP222ACPZ-3325-R7 is an excellent choice for designers seeking a reliable and space-saving power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5971 $50.3594
34+ $2.9515 $100.3510
53+ $2.8593 $151.5429
73+ $2.7670 $201.9910
94+ $2.6748 $251.4312
126+ $2.3981 $302.1606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess