EN
  • EN
  • DE

ADP198ACPZ-R7

Part No ADP198ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8LFCSP / Logic Controlled, 1 A, High-Side Load
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.65V ~ 6.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1A
Rds On (Typ) 75mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Mounting Style SMD
Part Number Series ADP198
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804952-ADP198ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP198ACPZ-R7 CAD Model

Description

The ADP198ACPZ-R7 is a high-performance, single-channel power switch IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically engineered to provide a load switch solution for power distribution systems. It is commonly used in applications requiring precise control over power delivery and consumption, such as portable electronic devices, networking equipment, and various industrial applications.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (RON) which minimizes voltage drop and power loss, ensuring efficient power management.
  • Input Voltage Range: It operates over a wide input voltage range from 1.1 V to 3.6 V, making it versatile for different system voltages.
  • High Current Capability: Capable of delivering up to 2 A of continuous current, the ADP198ACPZ-R7 can handle high power loads with ease.
  • Compact Package: Housed in a compact 6-lead LFCSP package, it saves valuable board space and is suitable for space-constrained applications.
  • Built-in Protection Features: The IC includes over-current protection, thermal shutdown, and under-voltage lockout to safeguard the system against various fault conditions.
  • Fast Turn-On Time: With a quick turn-on time, the switch allows responsive control of power to the load.

Applications

The ADP198ACPZ-R7 is ideal for a range of applications that require reliable and efficient power switching. Some of these applications include:

  • Smartphones and tablets
  • Portable media players
  • Wireless and networking devices
  • Storage and memory modules
  • Healthcare and medical devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP198ACPZ-R7 is no exception, offering stable performance across a range of temperatures and conditions. It is designed to meet the stringent requirements of modern electronic systems, ensuring a reliable power management solution that engineers and designers can trust.

Ordering Information

The ADP198ACPZ-R7 is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2762 $50.0764
54+ $1.8676 $100.8504
83+ $1.8093 $150.1719
115+ $1.7509 $201.3535
148+ $1.6926 $250.5048
198+ $1.5175 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess