EN
  • EN
  • DE

ADP1712AUJZ-0.9-R7

Part No ADP1712AUJZ-0.9-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Dropout CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.9V
Output Current 300mA
Operating Supply Current 70μA ~ 420μA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141178-ADP1712AUJZ-0.9-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1712
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP1712AUJZ-0.9-R7 CAD Model

Description

ADP1712AUJZ-0.9-R7 - Low Dropout Linear Regulator

The ADP1712AUJZ-0.9-R7 is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., a leader in the field of precision high-performance electronics. This efficient LDO is designed to deliver a fixed output voltage of 0.9V with an input voltage range from 2.5V to 5.5V, making it an ideal choice for battery-powered devices and other applications requiring a stable and precise voltage source.

With its low dropout voltage and low quiescent current, the ADP1712AUJZ-0.9-R7 is optimized for use in portable electronics where extended battery life is crucial. It can provide up to 300mA of output current, which is sufficient for a wide range of devices, including microcontrollers, sensors, and other low-power ICs.

One of the key features of the ADP1712AUJZ-0.9-R7 is its thermal overload protection, which ensures the device operates within safe temperature limits. Additionally, it includes current limit protection to safeguard the regulator and the load from damage in the event of a fault condition like a short circuit or an overload.

The LDO comes in a compact TSOT-5 package, which is ideal for space-constrained applications. Its small footprint allows designers to maintain a low profile in their circuit designs without compromising on performance or reliability.

Key specifications of the ADP1712AUJZ-0.9-R7 include:

  • Output Voltage: 0.9V fixed
  • Input Voltage Range: 2.5V to 5.5V
  • Output Current: Up to 300mA
  • Low Dropout Voltage
  • Low Quiescent Current
  • Thermal Overload Protection
  • Current Limit Protection
  • Package: TSOT-5

Engineers and designers looking for a reliable and efficient power management solution will find the ADP1712AUJZ-0.9-R7 to be an excellent choice. Its robust protection features and stable output make it a versatile component for a diverse range of applications, from wearables to smart sensors, ensuring that devices run smoothly and efficiently.

For detailed technical specifications, application circuits, and additional information, it is recommended to refer to the datasheet provided by Analog Devices Inc. for the ADP1712AUJZ-0.9-R7.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess