EN
  • EN
  • DE

ADP1190AACBZ-R7

Part No ADP1190AACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:1 12WLCSP / Power Switch/Driver 1:1 P-Channel 1A 12-WLCSP (1.2x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 5 (4 Signal)
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.4V ~ 3.6V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 65mOhm
Input Type Non-Inverting
Features Load Discharge
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 12-WLCSP (1.2x1.6)
Package / Case 12-UFBGA, WLCSP
Base Product Number ADP1190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP1190AACBZ-R7,ADP1190AACBZ-R7CT,ADP1190AACBZ-R7DKR,ADP1190AACBZ-R7TR,ANAANAADP1190AACBZ-R7
Standard Package 3,000
Win Source Part Number 992002-ADP1190AACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1190AACBZ-R7 CAD Model

Description

ADP1190AACBZ-R7: A High-Efficiency, Integrated Power Solution

The ADP1190AACBZ-R7 is a cutting-edge power management IC from Analog Devices Inc., designed to deliver high efficiency and reliable performance for a wide range of applications. This compact, integrated solution is ideal for portable electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • Integrated Synchronous Buck Converter: The ADP1190AACBZ-R7 features a synchronous step-down (buck) converter, which provides efficient voltage conversion with reduced heat generation.
  • Wide Input Voltage Range: It supports an input voltage range from 2.3V to 5.5V, making it versatile for various battery technologies and power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a tailored power supply that meets the specific needs of the application.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device achieves high efficiency, critical for extending battery life in portable devices.
  • Small Footprint: The ADP1190AACBZ-R7 comes in a compact 6-lead TSOT package, which is ideal for space-constrained applications.
  • Overcurrent Protection: The device includes an overcurrent protection feature to safeguard against excessive power draw and potential damage.

Applications

The ADP1190AACBZ-R7 is suitable for a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Wireless Peripherals
  • Portable Media Players
  • Handheld Medical Devices
  • GPS Devices

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP1190AACBZ-R7 is no exception, providing stable and efficient power conversion for critical applications. Its integrated features and protections ensure that your device operates smoothly and safely, minimizing the risk of power-related failures and maximizing product lifespan.

Overall, the ADP1190AACBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-performance, space-saving power management solution that doesn't compromise on efficiency or features.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess