EN
  • EN
  • DE

ADP1074ARWZ

Part No ADP1074ARWZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ISOLATED ACTIVE CLAMP FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Supply Controller Synchronous Forward Controller 24-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name ADP1074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910597-ADP1074ARWZ
Ultra Librarian 3D Model Ultra Librarian ADP1074ARWZ CAD Model

Description

Analog Devices Inc. ADP1074ARWZ Overview

The ADP1074ARWZ is a high-performance, integrated synchronous step-down DC-DC converter designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced power management IC is engineered to meet the stringent requirements of a wide array of applications, including communications infrastructure, industrial systems, and portable devices.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 20V, making it versatile for various power supply configurations.
  • Integrated MOSFETs: The ADP1074ARWZ incorporates high-side and low-side N-channel MOSFETs, which provide efficient power conversion with reduced external component count.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific application requirements.
  • Current Mode Control: This feature offers excellent line and load transient response, ensuring stable operation under varying conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize interference and improve performance in noise-sensitive applications.
  • Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing system reliability and safety.
  • Compact Package: The ADP1074ARWZ is available in a 16-lead SOIC wide body package, which is suitable for space-constrained applications.

Applications

The ADP1074ARWZ is ideal for a variety of applications, including:

  • Point of Load (POL) conversions
  • Datacom and telecom power supplies
  • Industrial and instrumentation equipment
  • Medical devices
  • Aftermarket automotive supplies
  • Battery-powered devices

This power converter from Analog Devices Inc. combines performance, flexibility, and reliability, ensuring efficient power management and a reduced bill of materials for system designers. The ADP1074ARWZ's advanced features and robust protection mechanisms make it an excellent choice for engineers looking for a high-quality power solution.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4934 $62.4670
10+ $10.2510 $102.5100
16+ $9.9307 $158.8912
21+ $9.6104 $201.8184
27+ $9.2900 $250.8300
37+ $8.3290 $308.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess