EN
  • EN
  • DE

ADN8831

Part No ADN8831
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Thermoelectric Cooler (TEC) Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141086-ADN8831
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN8831 CAD Model

Description

ADN8831 Thermoelectric Cooler (TEC) Controller

The ADN8831 from Analog Devices Inc. is a highly integrated thermoelectric cooler (TEC) controller designed for precision temperature control of laser diodes and other temperature-sensitive components. This advanced TEC controller offers a complete solution for maintaining a constant temperature, which is critical for the performance and reliability of optical and electronic devices.

Key Features:

  • Precision Temperature Control: With the ADN8831, users can achieve precise temperature regulation within ±0.1°C of the desired setpoint, ensuring optimal performance of temperature-sensitive devices.
  • Integrated H-Bridge: The controller includes a built-in H-bridge driver capable of driving TECs with currents up to 2A. This eliminates the need for external FETs or H-bridge drivers, simplifying the design and reducing the footprint.
  • Adjustable Gain Settings: It provides adjustable gain settings, allowing for fine-tuning of the control loop to match the thermal characteristics of the system.
  • Low Voltage Operation: The device operates from a single 3V to 5.5V supply, making it suitable for a wide range of applications, including portable and battery-powered systems.
  • Thermal Protection: The ADN8831 includes over-temperature shutdown and under-temperature lockout features to protect the TEC and the load from extreme temperature conditions.

Applications:

The ADN8831 is ideal for a variety of applications where precise temperature control is required, such as:

  • Laser diode cooling in fiber optic systems
  • Temperature regulation for infrared detectors and CCDs
  • Precision instrumentation and medical equipment
  • Optical amplifiers and wavelength division multiplexing (WDM) systems

Product Summary:

The ADN8831 TEC controller is a versatile and efficient solution for managing the temperature of sensitive components. Its high level of integration and comprehensive features make it an excellent choice for designers looking to enhance system stability and performance while reducing complexity and component count. Analog Devices Inc. ensures that with the ADN8831, your thermal management needs are met with precision and reliability.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess